Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RGS200E

Description
200 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 75W Solder Lug
Request a Quote Datasheet
Description
200 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 75W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RGS200E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RGS200E-ND
Rotary Potentiometers, Rheostats RGS200E-ND
200 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 75W Solder Lug

200 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 75W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 200 Ohm, 75W; Track Resistance Ohmite - 64K5696 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 200 Ohm, 75W; Track Resistance Ohmite
64K5696
Rheostat, Wirewound, 200 Ohm, 75W; Track Resistance Ohmite 64K5696
RHEOSTAT, WIREWOUND, 200 OHM, 75W; Track Resistance:200ohm; Power Rating:75W; Product Range:RGS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 200 OHM, 75W; Track Resistance:200ohm; Power Rating:75W; Product Range:RGS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RGS200E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RGS200E
POT 200 OHM 75W WIREWOUND LINEAR

POT 200 OHM 75W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number RGS200E-ND 64K5696 RGS200E
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 200 Ohm, 75W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 200 ohms 200 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers