Ohmite Manufacturing Co. Rheostat, Wirewound, 50 Ohm, 12.5W; Track Resistance Ohmite RES50R

Description
RHEOSTAT, WIREWOUND, 50 OHM, 12.5W; Track Resistance:50ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No
Description
RHEOSTAT, WIREWOUND, 50 OHM, 12.5W; Track Resistance:50ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Rheostat, Wirewound, 50 Ohm, 12.5W; Track Resistance Ohmite - 01F3491 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 50 Ohm, 12.5W; Track Resistance Ohmite
01F3491
Rheostat, Wirewound, 50 Ohm, 12.5W; Track Resistance Ohmite 01F3491
RHEOSTAT, WIREWOUND, 50 OHM, 12.5W; Track Resistance:50ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 50 OHM, 12.5W; Track Resistance:50ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F3491
Product Name Rheostat, Wirewound, 50 Ohm, 12.5W; Track Resistance Ohmite
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details