Ohmite Manufacturing Co. Rheostat; Track Resistance Ohmite RES35R

Description
RHEOSTAT; Track Resistance:35ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:-; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-; Product Height:17.46mm RoHS Compliant: No
Description
RHEOSTAT; Track Resistance:35ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:-; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-; Product Height:17.46mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Rheostat; Track Resistance Ohmite - 01F3490 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat; Track Resistance Ohmite
01F3490
Rheostat; Track Resistance Ohmite 01F3490
RHEOSTAT; Track Resistance:35ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:-; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-; Product Height:17.46mm RoHS Compliant: No

RHEOSTAT; Track Resistance:35ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:-; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-; Product Height:17.46mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F3490
Product Name Rheostat; Track Resistance Ohmite
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details