Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RES2K5E

Description
Manufacturer: Ohmite Win Source Part Number: 1325943-RES2K5E Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Termination Style: Solder Lug Standard Package: 1 Mounting: Panel Mount Tolerance: ±10% Power (Watts): 12.5W Actuator Type: Slotted Actuator Length: 0.625" (15.88mm) Resistance (Ohms): 2.5k Bushing Thread: 1/4-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.125" (3.18mm) Size - Body: Round - 0.875" Dia (22.23mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable HTSUS: 8533.31.0000 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Ohmite Win Source Part Number: 1325943-RES2K5E Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Termination Style: Solder Lug Standard Package: 1 Mounting: Panel Mount Tolerance: ±10% Power (Watts): 12.5W Actuator Type: Slotted Actuator Length: 0.625" (15.88mm) Resistance (Ohms): 2.5k Bushing Thread: 1/4-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.125" (3.18mm) Size - Body: Round - 0.875" Dia (22.23mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable HTSUS: 8533.31.0000 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 1325943-RES2K5E - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1325943-RES2K5E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1325943-RES2K5E
Manufacturer: Ohmite Win Source Part Number: 1325943-RES2K5E Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Termination Style: Solder Lug Standard Package: 1 Mounting: Panel Mount Tolerance: ±10% Power (Watts): 12.5W Actuator Type: Slotted Actuator Length: 0.625" (15.88mm) Resistance (Ohms): 2.5k Bushing Thread: 1/4-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.125" (3.18mm) Size - Body: Round - 0.875" Dia (22.23mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable HTSUS: 8533.31.0000 RoHS Status: ROHS3 Compliant

Manufacturer: Ohmite
Win Source Part Number: 1325943-RES2K5E
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Packaging: Bulk
Termination Style: Solder Lug
Standard Package: 1
Mounting: Panel Mount
Tolerance: ±10%
Power (Watts): 12.5W
Actuator Type: Slotted
Actuator Length: 0.625" (15.88mm)
Resistance (Ohms): 2.5k
Bushing Thread: 1/4-32
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.125" (3.18mm)
Size - Body: Round - 0.875" Dia (22.23mm)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
HTSUS: 8533.31.0000
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Rotary Potentiometers, Rheostats - RES2K5E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RES2K5E-ND
Rotary Potentiometers, Rheostats RES2K5E-ND
2.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

2.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 2.5Kohm, 12.5W; Track Resistance Ohmite - 64K5666 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 2.5Kohm, 12.5W; Track Resistance Ohmite
64K5666
Rheostat, Wirewound, 2.5Kohm, 12.5W; Track Resistance Ohmite 64K5666
RHEOSTAT, WIREWOUND, 2.5KOHM, 12.5W; Track Resistance:2.5kohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 2.5KOHM, 12.5W; Track Resistance:2.5kohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RES2K5E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RES2K5E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RES2K5E
POT 2.5K OHM 12.5W WIREWOUND LIN

POT 2.5K OHM 12.5W WIREWOUND LIN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Wirewound Resistors Wirewound Resistors Resistors Resistors
Product Number 1325943-RES2K5E RES2K5E-ND 64K5666 RES2K5E
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats Rheostat, Wirewound, 2.5Kohm, 12.5W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Standards and Certifications RoHS RoHS
Resistance Range 2500 ohms 2500 ohms 2500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Power Rating 12.5 watts 12.5 watts 12.5 watts 12.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 2123525 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details