Ohmite Manufacturing Co. Rheostat, Wirewound, 250 Ohm, 12.5W; Track Resistance Ohmite RES250

Description
RHEOSTAT, WIREWOUND, 250 OHM, 12.5W; Track Resistance:250ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No
Description
RHEOSTAT, WIREWOUND, 250 OHM, 12.5W; Track Resistance:250ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Rheostat, Wirewound, 250 Ohm, 12.5W; Track Resistance Ohmite - 01F3496 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 250 Ohm, 12.5W; Track Resistance Ohmite
01F3496
Rheostat, Wirewound, 250 Ohm, 12.5W; Track Resistance Ohmite 01F3496
RHEOSTAT, WIREWOUND, 250 OHM, 12.5W; Track Resistance:250ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 250 OHM, 12.5W; Track Resistance:250ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F3496
Product Name Rheostat, Wirewound, 250 Ohm, 12.5W; Track Resistance Ohmite
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Adjustable Resistors - 2274841 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 1 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details