Ohmite Manufacturing Co. Through Hole Resistors OY182KE

Description
1.8 kOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
1.8 kOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OY182KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OY182KE-ND
Through Hole Resistors OY182KE-ND
1.8 kOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

1.8 kOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

Buy Now Datasheet
Resistor, Ceramic, 1.8Kohm, 2W, 10%; Resistance Ohmite - 64K5407 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 1.8Kohm, 2W, 10%; Resistance Ohmite
64K5407
Resistor, Ceramic, 1.8Kohm, 2W, 10%; Resistance Ohmite 64K5407
RESISTOR, CERAMIC, 1.8KOHM, 2W, 10%; Resistance:1.8kohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR, CERAMIC, 1.8KOHM, 2W, 10%; Resistance:1.8kohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number OY182KE-ND 64K5407
Product Name Through Hole Resistors Resistor, Ceramic, 1.8Kohm, 2W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details