12 kOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
RESISTOR, CERAMIC, 12KOHM, 2W, 10%; Resistance:12kohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Diameter:7mmRoHS Compliant: Yes
RESISTOR, CERAMIC, 12KOHM, 2W, 10%; RESISTANCE:12KOHM; PRODUCT RANGE:OY SERIES; POWER RATING:2W; RESISTANCE TOLERANCE:¦ 10%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:400V; RESISTOR ELEMENT TYPE:CERAMIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | OY123KE-ND | 64K5400 | 18685024 |
| Product Name | Through Hole Resistors | Resistor, Ceramic, 12Kohm, 2W, 10%; Resistance Ohmite | Resistor |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Ceramic Composition | Ceramic Composition | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |