Ohmite Manufacturing Co. Through Hole Resistors OX68GKE

Description
6.8 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
6.8 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OX68GKE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OX68GKE-ND
Through Hole Resistors OX68GKE-ND
6.8 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

6.8 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

Buy Now Datasheet
Resistor, Ceramic, 6.8 Ohm, 1W, 10%; Resistance Ohmite - 64K5382 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 6.8 Ohm, 1W, 10%; Resistance Ohmite
64K5382
Resistor, Ceramic, 6.8 Ohm, 1W, 10%; Resistance Ohmite 64K5382
RESISTOR, CERAMIC, 6.8 OHM, 1W, 10%; Resistance:6.8ohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Length:19mmRoHS Compliant: Yes

RESISTOR, CERAMIC, 6.8 OHM, 1W, 10%; Resistance:6.8ohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Length:19mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number OX68GKE-ND 64K5382
Product Name Through Hole Resistors Resistor, Ceramic, 6.8 Ohm, 1W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers