Ohmite Manufacturing Co. Through Hole Resistors OX682KE

Description
OX BULK CERAMIC COMP RESISTOR
Request a Quote Datasheet
Description
OX BULK CERAMIC COMP RESISTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-OX682KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OX682KE-ND
Through Hole Resistors 273-OX682KE-ND
OX BULK CERAMIC COMP RESISTOR

OX BULK CERAMIC COMP RESISTOR

Buy Now Datasheet
Resistor, Ceramic, 6.8Kohm, 1W, 10%; Resistance Ohmite - 64K5385 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 6.8Kohm, 1W, 10%; Resistance Ohmite
64K5385
Resistor, Ceramic, 6.8Kohm, 1W, 10%; Resistance Ohmite 64K5385
RESISTOR, CERAMIC, 6.8KOHM, 1W, 10%; Resistance:6.8kohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR, CERAMIC, 6.8KOHM, 1W, 10%; Resistance:6.8kohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Ceramic Composition;Res 6.8 Kilohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone - 70022196 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Ceramic Composition;Res 6.8 Kilohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone
70022196
Resistor;Ceramic Composition;Res 6.8 Kilohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone 70022196
Specifications Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C. Features Replaces 1 and 2 Watt Carbon Composition Resistors Meets High-Energy Density Demands High Peak Power 10% Tolerance

Specifications
Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C.
Features

  • Replaces 1 and 2 Watt Carbon Composition Resistors
  • Meets High-Energy Density Demands
  • High Peak Power
  • 10% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 273-OX682KE-ND 64K5385 70022196
Product Name Through Hole Resistors Resistor, Ceramic, 6.8Kohm, 1W, 10%; Resistance Ohmite Resistor;Ceramic Composition;Res 6.8 Kilohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details