Ohmite Manufacturing Co. Through Hole Resistors OX562KE

Description
OX BULK CERAMIC COMP RESISTOR
Request a Quote Datasheet
Description
OX BULK CERAMIC COMP RESISTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OX562KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OX562KE-ND
Through Hole Resistors OX562KE-ND
OX BULK CERAMIC COMP RESISTOR

OX BULK CERAMIC COMP RESISTOR

Buy Now Datasheet
Resistor, Ceramic, 5.6Kohm, 1W, 10%; Resistance Ohmite - 64K5380 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 5.6Kohm, 1W, 10%; Resistance Ohmite
64K5380
Resistor, Ceramic, 5.6Kohm, 1W, 10%; Resistance Ohmite 64K5380
RESISTOR, CERAMIC, 5.6KOHM, 1W, 10%; Resistance:5.6kohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR, CERAMIC, 5.6KOHM, 1W, 10%; Resistance:5.6kohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number OX562KE-ND 64K5380
Product Name Through Hole Resistors Resistor, Ceramic, 5.6Kohm, 1W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details