Ohmite Manufacturing Co. Through Hole Resistors OX470KE

Description
47 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
47 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OX470KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OX470KE-ND
Through Hole Resistors OX470KE-ND
47 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

47 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

Buy Now Datasheet
Resistor;Ceramic Composition;Res 47 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone - 70022188 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Ceramic Composition;Res 47 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone
70022188
Resistor;Ceramic Composition;Res 47 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone 70022188
Specifications Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C. Features Replaces 1 and 2 Watt Carbon Composition Resistors Meets High-Energy Density Demands High Peak Power 10% Tolerance

Specifications
Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C.
Features

  • Replaces 1 and 2 Watt Carbon Composition Resistors
  • Meets High-Energy Density Demands
  • High Peak Power
  • 10% Tolerance
Supplier's Site
Resistor - 18648501 - Radwell International
Willingboro, NJ, United States
Resistor
18648501
Resistor 18648501
RESISTOR, AXIAL, 47 OHM, 1 WATT, 10% TOLERANCE, CERAMIC, 5.5 MM X 16.5 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 47 OHM, 1 WATT, 10% TOLERANCE, CERAMIC, 5.5 MM X 16.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor, Ceramic, 47 Ohm, 1W, 10%; Resistance Ohmite - 64K5373 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 47 Ohm, 1W, 10%; Resistance Ohmite
64K5373
Resistor, Ceramic, 47 Ohm, 1W, 10%; Resistance Ohmite 64K5373
RESISTOR, CERAMIC, 47 OHM, 1W, 10%; Resistance:47ohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Length:19mm RoHS Compliant: Yes

RESISTOR, CERAMIC, 47 OHM, 1W, 10%; Resistance:47ohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Length:19mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number OX470KE-ND 70022188 18648501 64K5373
Product Name Through Hole Resistors Resistor;Ceramic Composition;Res 47 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone Resistor Resistor, Ceramic, 47 Ohm, 1W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers