Ohmite Manufacturing Co. Through Hole Resistors OX393KE

Description
OX BULK CERAMIC COMP RESISTOR
Request a Quote Datasheet
Description
OX BULK CERAMIC COMP RESISTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-OX393KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OX393KE-ND
Through Hole Resistors 273-OX393KE-ND
OX BULK CERAMIC COMP RESISTOR

OX BULK CERAMIC COMP RESISTOR

Buy Now Datasheet
Resistor, Ceramic, 39Kohm, 1W, 10%; Resistance Ohmite - 64K5371 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 39Kohm, 1W, 10%; Resistance Ohmite
64K5371
Resistor, Ceramic, 39Kohm, 1W, 10%; Resistance Ohmite 64K5371
RESISTOR, CERAMIC, 39KOHM, 1W, 10%; Resistance:39kohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Length:19mm RoHS Compliant: Yes

RESISTOR, CERAMIC, 39KOHM, 1W, 10%; Resistance:39kohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Length:19mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-OX393KE-ND 64K5371
Product Name Through Hole Resistors Resistor, Ceramic, 39Kohm, 1W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details