Ohmite Manufacturing Co. Through Hole Resistors OX390KE

Description
OX BULK CERAMIC COMP RESISTOR
Request a Quote Datasheet
Description
OX BULK CERAMIC COMP RESISTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-OX390KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OX390KE-ND
Through Hole Resistors 273-OX390KE-ND
OX BULK CERAMIC COMP RESISTOR

OX BULK CERAMIC COMP RESISTOR

Buy Now Datasheet
Resistor, Ceramic, 39 Ohm, 1W, 10%; Resistance Ohmite - 64K5368 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 39 Ohm, 1W, 10%; Resistance Ohmite
64K5368
Resistor, Ceramic, 39 Ohm, 1W, 10%; Resistance Ohmite 64K5368
RESISTOR, CERAMIC, 39 OHM, 1W, 10%; Resistance:39ohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Length:19mm RoHS Compliant: Yes

RESISTOR, CERAMIC, 39 OHM, 1W, 10%; Resistance:39ohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Length:19mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-OX390KE-ND 64K5368
Product Name Through Hole Resistors Resistor, Ceramic, 39 Ohm, 1W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details