2.7 kOhms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
RESISTOR, CERAMIC, 2.7KOHM, 1W, 10%; Resistance:2.7kohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | OX272KE-ND | 64K5361 |
| Product Name | Through Hole Resistors | Resistor, Ceramic, 2.7Kohm, 1W, 10%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Ceramic Composition | Ceramic Composition |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Tolerance | 10 +/- % | 10 +/- % |