Ohmite Manufacturing Co. Through Hole Resistors OX271KE

Description
270 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
270 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OX271KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OX271KE-ND
Through Hole Resistors OX271KE-ND
270 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

270 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

Buy Now Datasheet
Resistor;Ceramic Composition;Res 270 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone - 70023654 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Ceramic Composition;Res 270 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone
70023654
Resistor;Ceramic Composition;Res 270 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone 70023654
Specifications Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C. Features Replaces 1 and 2 Watt Carbon Composition Resistors Meets High-Energy Density Demands High Peak Power 10% Tolerance

Specifications
Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C.
Features

  • Replaces 1 and 2 Watt Carbon Composition Resistors
  • Meets High-Energy Density Demands
  • High Peak Power
  • 10% Tolerance
Supplier's Site
Resistor, Ceramic, 270 Ohm, 1W, 10%; Resistance Ohmite - 64K5360 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 270 Ohm, 1W, 10%; Resistance Ohmite
64K5360
Resistor, Ceramic, 270 Ohm, 1W, 10%; Resistance Ohmite 64K5360
RESISTOR, CERAMIC, 270 OHM, 1W, 10%; Resistance:270ohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Length:19mmRoHS Compliant: Yes

RESISTOR, CERAMIC, 270 OHM, 1W, 10%; Resistance:270ohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Length:19mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number OX271KE-ND 70023654 64K5360
Product Name Through Hole Resistors Resistor;Ceramic Composition;Res 270 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone Resistor, Ceramic, 270 Ohm, 1W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details