Ohmite Manufacturing Co. Through Hole Resistors OX150KE

Description
15 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
15 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OX150KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OX150KE-ND
Through Hole Resistors OX150KE-ND
15 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

15 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

Buy Now Datasheet
RESISTOR;CERAMIC COMPOSITION;RES 15 OHMS;PWR-RTG 1 W;TOL 10%;AXIAL;SILICONE - 70024440 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;CERAMIC COMPOSITION;RES 15 OHMS;PWR-RTG 1 W;TOL 10%;AXIAL;SILICONE
70024440
RESISTOR;CERAMIC COMPOSITION;RES 15 OHMS;PWR-RTG 1 W;TOL 10%;AXIAL;SILICONE 70024440
RESISTOR;CERAMIC COMPOSITION;RES 15 OHMS;PWR-RTG 1 W;TOL 10%;AXIAL;SILICONE

RESISTOR;CERAMIC COMPOSITION;RES 15 OHMS;PWR-RTG 1 W;TOL 10%;AXIAL;SILICONE

Supplier's Site
Resistor, Ceramic, 15 Ohm, 1W, 10%; Resistance Ohmite - 64K5348 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 15 Ohm, 1W, 10%; Resistance Ohmite
64K5348
Resistor, Ceramic, 15 Ohm, 1W, 10%; Resistance Ohmite 64K5348
RESISTOR, CERAMIC, 15 OHM, 1W, 10%; Resistance:15ohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Length:19mm RoHS Compliant: Yes

RESISTOR, CERAMIC, 15 OHM, 1W, 10%; Resistance:15ohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Length:19mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number OX150KE-ND 70024440 64K5348
Product Name Through Hole Resistors RESISTOR;CERAMIC COMPOSITION;RES 15 OHMS;PWR-RTG 1 W;TOL 10%;AXIAL;SILICONE Resistor, Ceramic, 15 Ohm, 1W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details