Ohmite Manufacturing Co. Resistor;Carbon Film;Res 47 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core OM4705E

Description
Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. High Stability, Low Noise Level, Long Life Ideal for Applications Requiring a Steady Low Power Drop
Description
Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. High Stability, Low Noise Level, Long Life Ideal for Applications Requiring a Steady Low Power Drop

Suppliers

Company
Product
Description
Supplier Links
Resistor;Carbon Film;Res 47 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core - 70022952 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 47 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core
70022952
Resistor;Carbon Film;Res 47 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core 70022952
Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. High Stability, Low Noise Level, Long Life Ideal for Applications Requiring a Steady Low Power Drop

Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

  • High Stability, Low Noise Level, Long Life
  • Ideal for Applications Requiring a Steady Low Power Drop
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70022952
Product Name Resistor;Carbon Film;Res 47 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details