Ohmite Manufacturing Co. Resistor;Carbon Film;Res 270 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core OM2715E

Description
Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. High Stability, Low Noise Level, Long Life Ideal for Applications Requiring a Steady Low Power Drop
Description
Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. High Stability, Low Noise Level, Long Life Ideal for Applications Requiring a Steady Low Power Drop

Suppliers

Company
Product
Description
Supplier Links
Resistor;Carbon Film;Res 270 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core - 70023715 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 270 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core
70023715
Resistor;Carbon Film;Res 270 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core 70023715
Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. High Stability, Low Noise Level, Long Life Ideal for Applications Requiring a Steady Low Power Drop

Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

  • High Stability, Low Noise Level, Long Life
  • Ideal for Applications Requiring a Steady Low Power Drop
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70023715
Product Name Resistor;Carbon Film;Res 270 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details