Ohmite Manufacturing Co. Through Hole Resistors OM2045E-R58

Description
RES 200K OHM 5% 1W AXIAL
Request a Quote Datasheet
Description
RES 200K OHM 5% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-OM2045E-R58CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OM2045E-R58CT-ND
Through Hole Resistors 273-OM2045E-R58CT-ND
RES 200K OHM 5% 1W AXIAL

RES 200K OHM 5% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - 273-OM2045E-R58TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OM2045E-R58TR-ND
Through Hole Resistors 273-OM2045E-R58TR-ND
200 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

200 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Carbon Film Resistor - OM2045E-R58 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
OM2045E-R58
Carbon Film Resistor OM2045E-R58
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number 273-OM2045E-R58CT-ND OM2045E-R58
Product Name Through Hole Resistors Carbon Film Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details