Ohmite Manufacturing Co. Resistors - Through Hole Resistors OM1535E-R58

Description
Win Source Part Number: 1161091-OM1535E-R58 Category: Resistors>Through Hole Resistors Series: Little Rebel® OM Package: Tape & Reel (TR) Standard Package: 2,500 Tolerance: ±5% Temperature Coefficient: -450ppm/°C Power (Watts): 1W Composition: Carbon Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8533.10.0065 Mfr: Ohmite Other Names: OM1535ER58
Request a Quote Datasheet
Description
Win Source Part Number: 1161091-OM1535E-R58 Category: Resistors>Through Hole Resistors Series: Little Rebel® OM Package: Tape & Reel (TR) Standard Package: 2,500 Tolerance: ±5% Temperature Coefficient: -450ppm/°C Power (Watts): 1W Composition: Carbon Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8533.10.0065 Mfr: Ohmite Other Names: OM1535ER58
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1161091-OM1535E-R58
Resistors - Through Hole Resistors 1161091-OM1535E-R58
Win Source Part Number: 1161091-OM1535E-R58 Category: Resistors>Through Hole Resistors Series: Little Rebel® OM Package: Tape & Reel (TR) Standard Package: 2,500 Tolerance: ±5% Temperature Coefficient: -450ppm/°C Power (Watts): 1W Composition: Carbon Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8533.10.0065 Mfr: Ohmite Other Names: OM1535ER58

Win Source Part Number: 1161091-OM1535E-R58
Category: Resistors>Through Hole Resistors
Series: Little Rebel® OM
Package: Tape & Reel (TR)
Standard Package: 2,500
Tolerance: ±5%
Temperature Coefficient: -450ppm/°C
Power (Watts): 1W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 15 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
HTSUS: 8533.10.0065
Mfr: Ohmite
Other Names: OM1535ER58

Buy Now Datasheet
Carbon Film Resistor - OM1535E-R58 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
OM1535E-R58
Carbon Film Resistor OM1535E-R58
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet
Through Hole Resistors - 273-OM1535E-R58TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OM1535E-R58TR-ND
Through Hole Resistors 273-OM1535E-R58TR-ND
15 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

15 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 273-OM1535E-R58CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OM1535E-R58CT-ND
Through Hole Resistors 273-OM1535E-R58CT-ND
RES 15K OHM 5% 1W AXIAL

RES 15K OHM 5% 1W AXIAL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey
Product Category Resistors Resistors Resistors
Product Number 1161091-OM1535E-R58 OM1535E-R58 273-OM1535E-R58TR-ND
Product Name Resistors - Through Hole Resistors Carbon Film Resistor Through Hole Resistors
Technology / Construction CarbonFilm; MetalFilm CarbonFilm CarbonFilm
Resistance Range 15000 ohms 15000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient -450 ±ppm/°C -450 ±ppm/°C -450 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details