Ohmite Manufacturing Co. Through Hole Resistors OL6825E-R52

Description
RES 6.8K OHM 5% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 6.8K OHM 5% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-OL6825E-R52CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OL6825E-R52CT-ND
Through Hole Resistors 273-OL6825E-R52CT-ND
RES 6.8K OHM 5% 1/2W AXIAL

RES 6.8K OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 273-OL6825E-R52TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OL6825E-R52TR-ND
Through Hole Resistors 273-OL6825E-R52TR-ND
6.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

6.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Carbon Film Resistor - OL6825E-R52 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
OL6825E-R52
Carbon Film Resistor OL6825E-R52
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number 273-OL6825E-R52CT-ND OL6825E-R52
Product Name Through Hole Resistors Carbon Film Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details