Ohmite Manufacturing Co. Carbon Film Resistor OL5645E-R52

Description
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade
Request a Quote Datasheet
Description
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor - OL5645E-R52 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
OL5645E-R52
Carbon Film Resistor OL5645E-R52
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet
Through Hole Resistors - OL5645E-R52-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OL5645E-R52-ND
Through Hole Resistors OL5645E-R52-ND
560 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

560 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Carbon Film Resistor; Resistance Ohmite - 64K5240 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor; Resistance Ohmite
64K5240
Carbon Film Resistor; Resistance Ohmite 64K5240
Carbon Film Resistor; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Voltage Rating:350V; Temperature Coefficient:-700 ppm; Resistor Element Material:Carbon Film; Body Material:Carbon Film RoHS Compliant: Yes

Carbon Film Resistor; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Voltage Rating:350V; Temperature Coefficient:-700 ppm; Resistor Element Material:Carbon Film; Body Material:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number OL5645E-R52 OL5645E-R52-ND 64K5240
Product Name Carbon Film Resistor Through Hole Resistors Carbon Film Resistor; Resistance Ohmite
Technology / Construction CarbonFilm CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560000 ohms 560000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient -700 ±ppm/°C -700 ±ppm/°C -700 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details