Ohmite Manufacturing Co. Through Hole Resistors OL5625E-R52

Description
1/2 WATT CARBON FILM RESISTOR
Request a Quote Datasheet
Description
1/2 WATT CARBON FILM RESISTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OL5625E-R52-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OL5625E-R52-ND
Through Hole Resistors OL5625E-R52-ND
1/2 WATT CARBON FILM RESISTOR

1/2 WATT CARBON FILM RESISTOR

Buy Now Datasheet
Carbon Film Resistor - OL5625E-R52 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
OL5625E-R52
Carbon Film Resistor OL5625E-R52
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet
Res, 5.6Kohm, 5%, 0.5W, Axial; Resistance Ohmite - 93X5695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5.6Kohm, 5%, 0.5W, Axial; Resistance Ohmite
93X5695
Res, 5.6Kohm, 5%, 0.5W, Axial; Resistance Ohmite 93X5695
RES, 5.6KOHM, 5%, 0.5W, AXIAL; Resistance:5.6kohm; Product Range:Little Rebel OL Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 5.6KOHM, 5%, 0.5W, AXIAL; Resistance:5.6kohm; Product Range:Little Rebel OL Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5.6Kohm, 5%, 0.5W, Axial; Resistance Ohmite - 33AK7449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5.6Kohm, 5%, 0.5W, Axial; Resistance Ohmite
33AK7449
Res, 5.6Kohm, 5%, 0.5W, Axial; Resistance Ohmite 33AK7449
RES, 5.6KOHM, 5%, 0.5W, AXIAL; Resistance:5.6kohm; Product Range:Little Rebel OL Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 5.6KOHM, 5%, 0.5W, AXIAL; Resistance:5.6kohm; Product Range:Little Rebel OL Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number OL5625E-R52-ND OL5625E-R52 93X5695
Product Name Through Hole Resistors Carbon Film Resistor Res, 5.6Kohm, 5%, 0.5W, Axial; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details