Ohmite Manufacturing Co. Through-Hole 2W Resistor OL3635E-R52

Description
Carbon Film Resistors - Through Hole 36K Ohm 1/2W 5% 350 Volt Product overview: OL3635E-R52 from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OL3635E-R52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Carbon Film Resistors - Through Hole 36K Ohm 1/2W 5% 350 Volt Product overview: OL3635E-R52 from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OL3635E-R52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2W Resistor - 53-OL3635E-R52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W Resistor
53-OL3635E-R52
Through-Hole 2W Resistor 53-OL3635E-R52
Carbon Film Resistors - Through Hole 36K Ohm 1/2W 5% 350 Volt Product overview: OL3635E-R52 from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OL3635E-R52 can be used for catalog matching and distributor lookup.

Carbon Film Resistors - Through Hole 36K Ohm 1/2W 5% 350 Volt Product overview: OL3635E-R52 from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OL3635E-R52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1115328-OL3635E-R52
Resistors - Through Hole Resistors 1115328-OL3635E-R52
Win Source Part Number: 1115328-OL3635E-R52 Category: Resistors>Through Hole Resistors Series: Little Rebel® OL Package: Tape & Reel (TR) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: -450ppm/°C Power (Watts): 0.5W, 1/2W Composition: Carbon Film Number of Terminations: 2 Resistance: 36 kOhms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.118" Dia x 0.354" L (3.00mm x 9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8533.10.0065 Mfr: Ohmite Other Names: OL3635ER52

Win Source Part Number: 1115328-OL3635E-R52
Category: Resistors>Through Hole Resistors
Series: Little Rebel® OL
Package: Tape & Reel (TR)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: -450ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 36 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Dimension: 0.118" Dia x 0.354" L (3.00mm x 9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 8533.10.0065
Mfr: Ohmite
Other Names: OL3635ER52

Buy Now Datasheet
Carbon Film Resistor - OL3635E-R52 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
OL3635E-R52
Carbon Film Resistor OL3635E-R52
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD
Product Category Resistors Resistors Resistors
Product Number 53-OL3635E-R52 1115328-OL3635E-R52 OL3635E-R52
Product Name Through-Hole 2W Resistor Resistors - Through Hole Resistors Carbon Film Resistor
Resistance Range 36000 ohms 36000 ohms 36000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 350 volts
Operating AC Voltage 350 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details