Ohmite Manufacturing Co. Through Hole Resistors OL2225E-R52

Description
2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-OL2225E-R52TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OL2225E-R52TR-ND
Through Hole Resistors 273-OL2225E-R52TR-ND
2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 273-OL2225E-R52CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OL2225E-R52CT-ND
Through Hole Resistors 273-OL2225E-R52CT-ND
RES 2.2K OHM 5% 1/2W AXIAL

RES 2.2K OHM 5% 1/2W AXIAL

Buy Now Datasheet
Res, 2.2Kohm, 5%, 0.5W, Axial; Resistance Ohmite - 64K5236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.2Kohm, 5%, 0.5W, Axial; Resistance Ohmite
64K5236
Res, 2.2Kohm, 5%, 0.5W, Axial; Resistance Ohmite 64K5236
RES, 2.2KOHM, 5%, 0.5W, AXIAL; Resistance:2.2kohm; Product Range:Little Rebel OL Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 2.2KOHM, 5%, 0.5W, AXIAL; Resistance:2.2kohm; Product Range:Little Rebel OL Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2.2Kohm, 5%, 0.5W, Axial; Resistance Ohmite - 33AK7446 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.2Kohm, 5%, 0.5W, Axial; Resistance Ohmite
33AK7446
Res, 2.2Kohm, 5%, 0.5W, Axial; Resistance Ohmite 33AK7446
RES, 2.2KOHM, 5%, 0.5W, AXIAL; Resistance:2.2kohm; Product Range:Little Rebel OL Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 2.2KOHM, 5%, 0.5W, AXIAL; Resistance:2.2kohm; Product Range:Little Rebel OL Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-OL2225E-R52TR-ND 64K5236
Product Name Through Hole Resistors Res, 2.2Kohm, 5%, 0.5W, Axial; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details