Ohmite Manufacturing Co. Through Hole Resistors OL2025E-R52

Description
RES 2K OHM 5% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 2K OHM 5% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-OL2025E-R52CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OL2025E-R52CT-ND
Through Hole Resistors 273-OL2025E-R52CT-ND
RES 2K OHM 5% 1/2W AXIAL

RES 2K OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 273-OL2025E-R52TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OL2025E-R52TR-ND
Through Hole Resistors 273-OL2025E-R52TR-ND
2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 2Kohm, 5%, 0.5W, Axial; Resistance Ohmite - 93X5628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2Kohm, 5%, 0.5W, Axial; Resistance Ohmite
93X5628
Res, 2Kohm, 5%, 0.5W, Axial; Resistance Ohmite 93X5628
RES, 2KOHM, 5%, 0.5W, AXIAL; Resistance:2kohm; Product Range:Little Rebel OL Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 2KOHM, 5%, 0.5W, AXIAL; Resistance:2kohm; Product Range:Little Rebel OL Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2Kohm, 5%, 0.5W, Axial; Resistance Ohmite - 33AK7445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2Kohm, 5%, 0.5W, Axial; Resistance Ohmite
33AK7445
Res, 2Kohm, 5%, 0.5W, Axial; Resistance Ohmite 33AK7445
RES, 2KOHM, 5%, 0.5W, AXIAL; Resistance:2kohm; Product Range:Little Rebel OL Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 2KOHM, 5%, 0.5W, AXIAL; Resistance:2kohm; Product Range:Little Rebel OL Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-OL2025E-R52CT-ND 93X5628
Product Name Through Hole Resistors Res, 2Kohm, 5%, 0.5W, Axial; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details