Ohmite Manufacturing Co. Carbon Film Resistor OL1515E-R52

Description
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade
Request a Quote Datasheet
Description
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor - OL1515E-R52 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
OL1515E-R52
Carbon Film Resistor OL1515E-R52
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet
Through Hole Resistors - OL1515E-R52-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OL1515E-R52-ND
Through Hole Resistors OL1515E-R52-ND
150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 150 Ohm, 5%, 0.5W, Axial; Resistance Ohmite - 64K5231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150 Ohm, 5%, 0.5W, Axial; Resistance Ohmite
64K5231
Res, 150 Ohm, 5%, 0.5W, Axial; Resistance Ohmite 64K5231
RES, 150 OHM, 5%, 0.5W, AXIAL; Resistance:150ohm; Product Range:Little Rebel OL Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 150 OHM, 5%, 0.5W, AXIAL; Resistance:150ohm; Product Range:Little Rebel OL Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150 Ohm, 5%, 0.5W, Axial; Resistance Ohmite - 33AK7444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150 Ohm, 5%, 0.5W, Axial; Resistance Ohmite
33AK7444
Res, 150 Ohm, 5%, 0.5W, Axial; Resistance Ohmite 33AK7444
RES, 150 OHM, 5%, 0.5W, AXIAL; Resistance:150ohm; Product Range:Little Rebel OL Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 150 OHM, 5%, 0.5W, AXIAL; Resistance:150ohm; Product Range:Little Rebel OL Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number OL1515E-R52 OL1515E-R52-ND 64K5231
Product Name Carbon Film Resistor Through Hole Resistors Res, 150 Ohm, 5%, 0.5W, Axial; Resistance Ohmite
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient -450 ±ppm/°C -450 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details