Ohmite Manufacturing Co. Through Hole Resistors OL1215E-R52

Description
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-OL1215E-R52TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OL1215E-R52TR-ND
Through Hole Resistors 273-OL1215E-R52TR-ND
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 273-OL1215E-R52CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OL1215E-R52CT-ND
Through Hole Resistors 273-OL1215E-R52CT-ND
RES 120 OHM 5% 1/2W AXIAL

RES 120 OHM 5% 1/2W AXIAL

Buy Now Datasheet
Res, 120 Ohm, 5%, 0.5W, Axial; Resistance Ohmite - 93X5601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120 Ohm, 5%, 0.5W, Axial; Resistance Ohmite
93X5601
Res, 120 Ohm, 5%, 0.5W, Axial; Resistance Ohmite 93X5601
RES, 120 OHM, 5%, 0.5W, AXIAL; Resistance:120ohm; Product Range:Little Rebel OL Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 120 OHM, 5%, 0.5W, AXIAL; Resistance:120ohm; Product Range:Little Rebel OL Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120 Ohm, 5%, 0.5W, Axial; Resistance Ohmite - 33AK7443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120 Ohm, 5%, 0.5W, Axial; Resistance Ohmite
33AK7443
Res, 120 Ohm, 5%, 0.5W, Axial; Resistance Ohmite 33AK7443
RES, 120 OHM, 5%, 0.5W, AXIAL; Resistance:120ohm; Product Range:Little Rebel OL Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 120 OHM, 5%, 0.5W, AXIAL; Resistance:120ohm; Product Range:Little Rebel OL Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-OL1215E-R52TR-ND 93X5601
Product Name Through Hole Resistors Res, 120 Ohm, 5%, 0.5W, Axial; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details