Ohmite Manufacturing Co. Through Hole Resistors OL1145E-R52

Description
110 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
110 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OL1145E-R52-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OL1145E-R52-ND
Through Hole Resistors OL1145E-R52-ND
110 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

110 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Carbon Film Resistor - OL1145E-R52 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
OL1145E-R52
Carbon Film Resistor OL1145E-R52
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet
Carbon Film Resistor; Resistance Ohmite - 66K6842 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor; Resistance Ohmite
66K6842
Carbon Film Resistor; Resistance Ohmite 66K6842
Carbon Film Resistor; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Voltage Rating:350V; Temperature Coefficient:-700 ppm; Resistor Element Material:Carbon Film; Body Material:Carbon Film RoHS Compliant: Yes

Carbon Film Resistor; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Voltage Rating:350V; Temperature Coefficient:-700 ppm; Resistor Element Material:Carbon Film; Body Material:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number OL1145E-R52-ND OL1145E-R52 66K6842
Product Name Through Hole Resistors Carbon Film Resistor Carbon Film Resistor; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details