Ohmite Manufacturing Co. Through Hole Resistors OL1115E-R52

Description
110 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
110 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OL1115E-R52-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OL1115E-R52-ND
Through Hole Resistors OL1115E-R52-ND
110 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

110 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Carbon Film Resistor - OL1115E-R52 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
OL1115E-R52
Carbon Film Resistor OL1115E-R52
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number OL1115E-R52-ND OL1115E-R52
Product Name Through Hole Resistors Carbon Film Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details