Ohmite Manufacturing Co. Resistor;Carbon Film;Res 1 Megohms;Pwr-Rtg 0.5 W;Tol 5%;Axial;Cer-Core OL1055E

Description
Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. High Stability, Low Noise Level, Long Life Ideal for Applications Requiring a Steady Low Power Drop
Description
Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. High Stability, Low Noise Level, Long Life Ideal for Applications Requiring a Steady Low Power Drop

Suppliers

Company
Product
Description
Supplier Links
Resistor;Carbon Film;Res 1 Megohms;Pwr-Rtg 0.5 W;Tol 5%;Axial;Cer-Core - 70023092 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 1 Megohms;Pwr-Rtg 0.5 W;Tol 5%;Axial;Cer-Core
70023092
Resistor;Carbon Film;Res 1 Megohms;Pwr-Rtg 0.5 W;Tol 5%;Axial;Cer-Core 70023092
Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. High Stability, Low Noise Level, Long Life Ideal for Applications Requiring a Steady Low Power Drop

Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

  • High Stability, Low Noise Level, Long Life
  • Ideal for Applications Requiring a Steady Low Power Drop
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70023092
Product Name Resistor;Carbon Film;Res 1 Megohms;Pwr-Rtg 0.5 W;Tol 5%;Axial;Cer-Core
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details