Ohmite Manufacturing Co. Carbon Film Resistor OK68G5E-R52

Description
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade
Request a Quote Datasheet
Description
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor - OK68G5E-R52 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
OK68G5E-R52
Carbon Film Resistor OK68G5E-R52
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet
Through Hole Resistors - OK68G5E-R52-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OK68G5E-R52-ND
Through Hole Resistors OK68G5E-R52-ND
6.8 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

6.8 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Resistors Resistors
Product Number OK68G5E-R52 OK68G5E-R52-ND
Product Name Carbon Film Resistor Through Hole Resistors
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details