Ohmite Manufacturing Co. Through Hole Resistors OK6825E-R52

Description
1/4 WATT CARBON FILM RESISTOR
Request a Quote Datasheet
Description
1/4 WATT CARBON FILM RESISTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OK6825E-R52-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OK6825E-R52-ND
Through Hole Resistors OK6825E-R52-ND
1/4 WATT CARBON FILM RESISTOR

1/4 WATT CARBON FILM RESISTOR

Buy Now Datasheet
Carbon Film Resistor - OK6825E-R52 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
OK6825E-R52
Carbon Film Resistor OK6825E-R52
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet
Resistor;Carbon Film;Res 6.8 Kilohms;Pwr-Rtg 0.25 W;Tol 5%;Axial;Cer-Core - 70023903 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 6.8 Kilohms;Pwr-Rtg 0.25 W;Tol 5%;Axial;Cer-Core
70023903
Resistor;Carbon Film;Res 6.8 Kilohms;Pwr-Rtg 0.25 W;Tol 5%;Axial;Cer-Core 70023903
Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. High Stability, Low Noise Level, Long Life Ideal for Applications Requiring a Steady Low Power Drop

Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

  • High Stability, Low Noise Level, Long Life
  • Ideal for Applications Requiring a Steady Low Power Drop
Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number OK6825E-R52-ND OK6825E-R52 70023903
Product Name Through Hole Resistors Carbon Film Resistor Resistor;Carbon Film;Res 6.8 Kilohms;Pwr-Rtg 0.25 W;Tol 5%;Axial;Cer-Core
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction CarbonFilm CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details