Ohmite Manufacturing Co. Through Hole Resistors OK3935E-R52

Description
RES 39K OHM 5% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 39K OHM 5% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-OK3935E-R52CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OK3935E-R52CT-ND
Through Hole Resistors 273-OK3935E-R52CT-ND
RES 39K OHM 5% 1/4W AXIAL

RES 39K OHM 5% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 273-OK3935E-R52TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OK3935E-R52TR-ND
Through Hole Resistors 273-OK3935E-R52TR-ND
39 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

39 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Carbon Film Resistor - OK3935E-R52 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
OK3935E-R52
Carbon Film Resistor OK3935E-R52
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet
Carbon Film Resistor; Resistance Ohmite - 64K5219 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor; Resistance Ohmite
64K5219
Carbon Film Resistor; Resistance Ohmite 64K5219
Carbon Film Resistor; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Voltage Rating:250V; Temperature Coefficient:-450 ppm; Resistor Element Material:Carbon Film; Body Material:Carbon Film RoHS Compliant: Yes

Carbon Film Resistor; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Voltage Rating:250V; Temperature Coefficient:-450 ppm; Resistor Element Material:Carbon Film; Body Material:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-OK3935E-R52CT-ND OK3935E-R52 64K5219
Product Name Through Hole Resistors Carbon Film Resistor Carbon Film Resistor; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details