Ohmite Manufacturing Co. Through Hole Resistors OK3315E-R52

Description
330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-OK3315E-R52TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OK3315E-R52TR-ND
Through Hole Resistors 273-OK3315E-R52TR-ND
330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 273-OK3315E-R52CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OK3315E-R52CT-ND
Through Hole Resistors 273-OK3315E-R52CT-ND
RES 330 OHM 5% 1/4W AXIAL

RES 330 OHM 5% 1/4W AXIAL

Buy Now Datasheet
Carbon Film Resistor - OK3315E-R52 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
OK3315E-R52
Carbon Film Resistor OK3315E-R52
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet
Res, 330 Ohm, 5%, 0.25W, Axial; Resistance Ohmite - 77M7478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330 Ohm, 5%, 0.25W, Axial; Resistance Ohmite
77M7478
Res, 330 Ohm, 5%, 0.25W, Axial; Resistance Ohmite 77M7478
RES, 330 OHM, 5%, 0.25W, AXIAL; Resistance:330ohm; Product Range:Little Rebel OK Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 330 OHM, 5%, 0.25W, AXIAL; Resistance:330ohm; Product Range:Little Rebel OK Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330 Ohm, 5%, 0.25W, Axial; Resistance Ohmite - 33AK7436 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330 Ohm, 5%, 0.25W, Axial; Resistance Ohmite
33AK7436
Res, 330 Ohm, 5%, 0.25W, Axial; Resistance Ohmite 33AK7436
RES, 330 OHM, 5%, 0.25W, AXIAL; Resistance:330ohm; Product Range:Little Rebel OK Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 330 OHM, 5%, 0.25W, AXIAL; Resistance:330ohm; Product Range:Little Rebel OK Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-OK3315E-R52TR-ND OK3315E-R52 77M7478
Product Name Through Hole Resistors Carbon Film Resistor Res, 330 Ohm, 5%, 0.25W, Axial; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details