Ohmite Manufacturing Co. Through Hole Resistors OK3305E-R52

Description
33 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
33 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OK3305E-R52-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OK3305E-R52-ND
Through Hole Resistors OK3305E-R52-ND
33 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

33 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Carbon Film Resistor - OK3305E-R52 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
OK3305E-R52
Carbon Film Resistor OK3305E-R52
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet
Resistor;Carbon Film;Res 33 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial;Cer-Core - 70023888 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 33 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial;Cer-Core
70023888
Resistor;Carbon Film;Res 33 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial;Cer-Core 70023888
Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. High Stability, Low Noise Level, Long Life Ideal for Applications Requiring a Steady Low Power Drop

Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

  • High Stability, Low Noise Level, Long Life
  • Ideal for Applications Requiring a Steady Low Power Drop
Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number OK3305E-R52-ND OK3305E-R52 70023888
Product Name Through Hole Resistors Carbon Film Resistor Resistor;Carbon Film;Res 33 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial;Cer-Core
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction CarbonFilm CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details