Carbon Film Resistors - Through Hole 3K Ohm 1/4W 5% 250 Volt Product overview: OK3025E-R52 from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OK3025E-R52 can be used for catalog matching and distributor lookup.
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.
Features
3 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Win Source Part Number: 965252-OK3025E-R52
Category: Resistors>Through Hole Resistors
Series: Little Rebel® OK
Package: Tape & Reel (TR)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: -450ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 3 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Dimension: 0.098" Dia x 0.268" L (2.50mm x 6.80mm)
Alternative Parts (Cross-Reference): CFR-25JR-52-3K; CFR50J3K0; CFM14JT3K00; CF18JT3K00; CFM12JT3K00; CFR-25JR-52-3K3;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8533.10.0065
Mfr: Ohmite
Other Names: OK3025ER52
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-OK3025E-R52 | OK3025E-R52 | OK3025E-R52-ND | 965252-OK3025E-R52 |
| Product Name | Through-Hole 4W Resistor | Carbon Film Resistor | Through Hole Resistors | Resistors - Through Hole Resistors |
| Resistance Range | 3000 ohms | 3000 ohms | 3000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 250 volts | |||
| Operating AC Voltage | 250 volts | |||
| Standards and Certifications | RoHS |