Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.
Features
RES 2.7K OHM 5% 1/4W AXIAL
2.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
RES, 2.7KOHM, 5%, 0.25W, AXIAL; Resistance:2.7kohm; Product Range:Little Rebel OK Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
RES, 2.7KOHM, 5%, 0.25W, AXIAL; Resistance:2.7kohm; Product Range:Little Rebel OK Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | OK2725E-R52 | 273-OK2725E-R52CT-ND | 93X5508 |
| Product Name | Carbon Film Resistor | Through Hole Resistors | Res, 2.7Kohm, 5%, 0.25W, Axial; Resistance Ohmite |
| Technology / Construction | CarbonFilm | CarbonFilm | |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 2700 ohms | 2700 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | -450 ±ppm/°C | -450 ±ppm/°C |