Ohmite Manufacturing Co. Carbon Film Resistor OK2035E-R52

Description
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade
Request a Quote Datasheet
Description
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor - OK2035E-R52 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
OK2035E-R52
Carbon Film Resistor OK2035E-R52
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet
Through Hole Resistors - 273-OK2035E-R52TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OK2035E-R52TR-ND
Through Hole Resistors 273-OK2035E-R52TR-ND
20 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

20 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 273-OK2035E-R52CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OK2035E-R52CT-ND
Through Hole Resistors 273-OK2035E-R52CT-ND
RES 20K OHM 5% 1/4W AXIAL

RES 20K OHM 5% 1/4W AXIAL

Buy Now Datasheet
Res, 20Kohm, 5%, 0.25W, Axial; Resistance Ohmite - 64K5214 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20Kohm, 5%, 0.25W, Axial; Resistance Ohmite
64K5214
Res, 20Kohm, 5%, 0.25W, Axial; Resistance Ohmite 64K5214
RES, 20KOHM, 5%, 0.25W, AXIAL; Resistance:20kohm; Product Range:Little Rebel OK Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 20KOHM, 5%, 0.25W, AXIAL; Resistance:20kohm; Product Range:Little Rebel OK Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20Kohm, 5%, 0.25W, Axial; Resistance Ohmite - 33AK7430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20Kohm, 5%, 0.25W, Axial; Resistance Ohmite
33AK7430
Res, 20Kohm, 5%, 0.25W, Axial; Resistance Ohmite 33AK7430
RES, 20KOHM, 5%, 0.25W, AXIAL; Resistance:20kohm; Product Range:Little Rebel OK Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 20KOHM, 5%, 0.25W, AXIAL; Resistance:20kohm; Product Range:Little Rebel OK Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number OK2035E-R52 273-OK2035E-R52TR-ND 64K5214
Product Name Carbon Film Resistor Through Hole Resistors Res, 20Kohm, 5%, 0.25W, Axial; Resistance Ohmite
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 20000 ohms 20000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient -450 ±ppm/°C -450 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers