Win Source Part Number: 1123862-OK1555E-R52
Category: Resistors>Through Hole Resistors
Series: Little Rebel® OK
Package: Tape & Reel (TR)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: -800/ +1500ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 1.5 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Dimension: 0.098" Dia x 0.268" L (2.50mm x 6.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 8533.10.0065
Mfr: Ohmite
Other Names: OK1555ER52
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.
Features
1.5 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Carbon Film Resistors - Through Hole 1.5M Ohm 1/4W 5% 250 Volt Product overview: OK1555E-R52 from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OK1555E-R52 can be used for catalog matching and distributor lookup.
| Win Source Electronics | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1123862-OK1555E-R52 | OK1555E-R52 | OK1555E-R52-ND | 53-OK1555E-R52 |
| Product Name | Resistors - Through Hole Resistors | Carbon Film Resistor | Through Hole Resistors | Through-Hole 4W Resistor |
| Technology / Construction | CarbonFilm; MetalFilm | CarbonFilm | CarbonFilm | |
| Resistance Range | 0.0015 ohms | 1.50E6 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | -800 to 1500 ±ppm/°C | -800 to 1500 ±ppm/°C | 1500 ±ppm/°C | |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |