Ohmite Manufacturing Co. Through Hole Resistors OK1515E-R52

Description
RES 150 OHM 5% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 150 OHM 5% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-OK1515E-R52CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OK1515E-R52CT-ND
Through Hole Resistors 273-OK1515E-R52CT-ND
RES 150 OHM 5% 1/4W AXIAL

RES 150 OHM 5% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 273-OK1515E-R52TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OK1515E-R52TR-ND
Through Hole Resistors 273-OK1515E-R52TR-ND
150 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

150 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Carbon Film Resistor - OK1515E-R52 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
OK1515E-R52
Carbon Film Resistor OK1515E-R52
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet
Carbon Film Resistor; Resistance Ohmite - 64K5211 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor; Resistance Ohmite
64K5211
Carbon Film Resistor; Resistance Ohmite 64K5211
Carbon Film Resistor; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Voltage Rating:250V; Temperature Coefficient:-450 ppm; Resistor Element Material:Carbon Film; Body Material:Carbon Film RoHS Compliant: Yes

Carbon Film Resistor; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Voltage Rating:250V; Temperature Coefficient:-450 ppm; Resistor Element Material:Carbon Film; Body Material:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-OK1515E-R52CT-ND OK1515E-R52 64K5211
Product Name Through Hole Resistors Carbon Film Resistor Carbon Film Resistor; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details