Ohmite Manufacturing Co. Carbon Film Resistor OK1505E-R52

Description
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade
Request a Quote Datasheet
Description
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor - OK1505E-R52 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
OK1505E-R52
Carbon Film Resistor OK1505E-R52
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet
Through Hole Resistors - OK1505E-R52-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OK1505E-R52-ND
Through Hole Resistors OK1505E-R52-ND
15 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

15 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Resistors Resistors
Product Number OK1505E-R52 OK1505E-R52-ND
Product Name Carbon Film Resistor Through Hole Resistors
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details