Ohmite Manufacturing Co. Carbon Film Resistor OK1065E-R52

Description
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade
Request a Quote Datasheet
Description
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor - OK1065E-R52 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
OK1065E-R52
Carbon Film Resistor OK1065E-R52
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet
Through Hole Resistors - 273-OK1065E-R52TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OK1065E-R52TR-ND
Through Hole Resistors 273-OK1065E-R52TR-ND
10 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

10 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 273-OK1065E-R52CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OK1065E-R52CT-ND
Through Hole Resistors 273-OK1065E-R52CT-ND
RES 10M OHM 5% 1/4W AXIAL

RES 10M OHM 5% 1/4W AXIAL

Buy Now Datasheet
Res, 10Mohm, 5%, 0.25W, Axial; Resistance Ohmite - 93X5449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10Mohm, 5%, 0.25W, Axial; Resistance Ohmite
93X5449
Res, 10Mohm, 5%, 0.25W, Axial; Resistance Ohmite 93X5449
RES, 10MOHM, 5%, 0.25W, AXIAL; Resistance:10Mohm; Product Range:Little Rebel OK Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 10MOHM, 5%, 0.25W, AXIAL; Resistance:10Mohm; Product Range:Little Rebel OK Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10Mohm, 5%, 0.25W, Axial; Resistance Ohmite - 33AK7427 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10Mohm, 5%, 0.25W, Axial; Resistance Ohmite
33AK7427
Res, 10Mohm, 5%, 0.25W, Axial; Resistance Ohmite 33AK7427
RES, 10MOHM, 5%, 0.25W, AXIAL; Resistance:10Mohm; Product Range:Little Rebel OK Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 10MOHM, 5%, 0.25W, AXIAL; Resistance:10Mohm; Product Range:Little Rebel OK Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number OK1065E-R52 273-OK1065E-R52TR-ND 93X5449
Product Name Carbon Film Resistor Through Hole Resistors Res, 10Mohm, 5%, 0.25W, Axial; Resistance Ohmite
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1.00E7 ohms 1.00E7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient -800 to 1500 ±ppm/°C 1500 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details