Ohmite Manufacturing Co. Through Hole Resistors OK1045E-R52

Description
100 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
100 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-OK1045E-R52TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OK1045E-R52TR-ND
Through Hole Resistors 273-OK1045E-R52TR-ND
100 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

100 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 273-OK1045E-R52CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OK1045E-R52CT-ND
Through Hole Resistors 273-OK1045E-R52CT-ND
RES 100K OHM 5% 1/4W AXIAL

RES 100K OHM 5% 1/4W AXIAL

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1066492-OK1045E-R52
Resistors - Through Hole Resistors 1066492-OK1045E-R52
Win Source Part Number: 1066492-OK1045E-R52 Category: Resistors>Through Hole Resistors Series: Little Rebel® OK Package: Tape & Reel (TR) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: -700ppm/°C Power (Watts): 0.25W, 1/4W Composition: Carbon Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.098" Dia x 0.268" L (2.50mm x 6.80mm) Alternative Parts (Cross-Reference): CFM12JT100K; CFR-12JR-52-100K; RSF12JT100K; CF18JT91K0; CFR-12JB-52-110K; MFR-25FRF52-100K; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8533.10.0065 Mfr: Ohmite Other Names: OK1045ER52

Win Source Part Number: 1066492-OK1045E-R52
Category: Resistors>Through Hole Resistors
Series: Little Rebel® OK
Package: Tape & Reel (TR)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: -700ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Dimension: 0.098" Dia x 0.268" L (2.50mm x 6.80mm)
Alternative Parts (Cross-Reference): CFM12JT100K; CFR-12JR-52-100K; RSF12JT100K; CF18JT91K0; CFR-12JB-52-110K; MFR-25FRF52-100K;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8533.10.0065
Mfr: Ohmite
Other Names: OK1045ER52

Buy Now Datasheet
Through-Hole 4W Resistor - 53-OK1045E-R52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 4W Resistor
53-OK1045E-R52
Through-Hole 4W Resistor 53-OK1045E-R52
Carbon Film Resistors - Through Hole 100K Ohm 1/4W 5% 250 Volt Product overview: OK1045E-R52 from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OK1045E-R52 can be used for catalog matching and distributor lookup.

Carbon Film Resistors - Through Hole 100K Ohm 1/4W 5% 250 Volt Product overview: OK1045E-R52 from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OK1045E-R52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Carbon Film Resistor - OK1045E-R52 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
OK1045E-R52
Carbon Film Resistor OK1045E-R52
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet
Res, 100Kohm, 5%, 0.25W, Axial; Resistance Ohmite - 64K5208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100Kohm, 5%, 0.25W, Axial; Resistance Ohmite
64K5208
Res, 100Kohm, 5%, 0.25W, Axial; Resistance Ohmite 64K5208
RES, 100KOHM, 5%, 0.25W, AXIAL; Resistance:100kohm; Product Range:Little Rebel OK Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 100KOHM, 5%, 0.25W, AXIAL; Resistance:100kohm; Product Range:Little Rebel OK Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100Kohm, 5%, 0.25W, Axial; Resistance Ohmite - 33AK7425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100Kohm, 5%, 0.25W, Axial; Resistance Ohmite
33AK7425
Res, 100Kohm, 5%, 0.25W, Axial; Resistance Ohmite 33AK7425
RES, 100KOHM, 5%, 0.25W, AXIAL; Resistance:100kohm; Product Range:Little Rebel OK Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 100KOHM, 5%, 0.25W, AXIAL; Resistance:100kohm; Product Range:Little Rebel OK Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 273-OK1045E-R52TR-ND 1066492-OK1045E-R52 53-OK1045E-R52 OK1045E-R52 64K5208
Product Name Through Hole Resistors Resistors - Through Hole Resistors Through-Hole 4W Resistor Carbon Film Resistor Res, 100Kohm, 5%, 0.25W, Axial; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; MetalFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details