Ohmite Manufacturing Co. Through Hole Resistors OF683JE

Description
68 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
68 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OF683JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OF683JE-ND
Through Hole Resistors OF683JE-ND
68 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

68 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
RESISTOR;CARBON COMPOSITION;RES 68K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL - 70024432 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;CARBON COMPOSITION;RES 68K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL
70024432
RESISTOR;CARBON COMPOSITION;RES 68K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL 70024432
RESISTOR;CARBON COMPOSITION;RES 68K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL

RESISTOR;CARBON COMPOSITION;RES 68K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL

Supplier's Site
Carbon Resistor, 68Kohm, 500Mw, 5%; Resistance Ohmite - 74K2996 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 68Kohm, 500Mw, 5%; Resistance Ohmite
74K2996
Carbon Resistor, 68Kohm, 500Mw, 5%; Resistance Ohmite 74K2996
CARBON RESISTOR, 68KOHM, 500mW, 5%; Resistance:68kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 68KOHM, 500mW, 5%; Resistance:68kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number OF683JE-ND 70024432 74K2996
Product Name Through Hole Resistors RESISTOR;CARBON COMPOSITION;RES 68K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL Carbon Resistor, 68Kohm, 500Mw, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details