Ohmite Manufacturing Co. Through Hole Resistors OF621JE

Description
620 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
620 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OF621JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OF621JE-ND
Through Hole Resistors OF621JE-ND
620 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

620 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
RESISTOR;CARBON COMPOSITION;RES 620 OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL - 70024425 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;CARBON COMPOSITION;RES 620 OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL
70024425
RESISTOR;CARBON COMPOSITION;RES 620 OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL 70024425
RESISTOR;CARBON COMPOSITION;RES 620 OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL

RESISTOR;CARBON COMPOSITION;RES 620 OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL

Supplier's Site
Carbon Resistor, 620 Ohm, 500Mw, 5%; Resistance Ohmite - 78K8868 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 620 Ohm, 500Mw, 5%; Resistance Ohmite
78K8868
Carbon Resistor, 620 Ohm, 500Mw, 5%; Resistance Ohmite 78K8868
CARBON RESISTOR, 620 OHM, 500mW, 5%; Resistance:620ohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 620 OHM, 500mW, 5%; Resistance:620ohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number OF621JE-ND 70024425 78K8868
Product Name Through Hole Resistors RESISTOR;CARBON COMPOSITION;RES 620 OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL Carbon Resistor, 620 Ohm, 500Mw, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 620 ohms 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details