5.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | OF56GJE-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Carbon Composition |
| Mounting / Packaging | Axial Leads; Axial |