Ohmite Manufacturing Co. Carbon Resistor, 5.6Mohm, 500Mw, 5%; Resistance Ohmite OF565JE

Description
CARBON RESISTOR, 5.6MOHM, 500mW, 5%; Resistance:5.6Mohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Description
CARBON RESISTOR, 5.6MOHM, 500mW, 5%; Resistance:5.6Mohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 5.6Mohm, 500Mw, 5%; Resistance Ohmite - 78K8865 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 5.6Mohm, 500Mw, 5%; Resistance Ohmite
78K8865
Carbon Resistor, 5.6Mohm, 500Mw, 5%; Resistance Ohmite 78K8865
CARBON RESISTOR, 5.6MOHM, 500mW, 5%; Resistance:5.6Mohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 5.6MOHM, 500mW, 5%; Resistance:5.6Mohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78K8865
Product Name Carbon Resistor, 5.6Mohm, 500Mw, 5%; Resistance Ohmite
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 5.60E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details