Ohmite Manufacturing Co. RESISTOR;CARBON COMPOSITION;RES 56K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL OF563JE

Description
RESISTOR;CARBON COMPOSITION;RES 56K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL
Description
RESISTOR;CARBON COMPOSITION;RES 56K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL

Suppliers

Company
Product
Description
Supplier Links
RESISTOR;CARBON COMPOSITION;RES 56K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL - 70024702 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;CARBON COMPOSITION;RES 56K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL
70024702
RESISTOR;CARBON COMPOSITION;RES 56K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL 70024702
RESISTOR;CARBON COMPOSITION;RES 56K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL

RESISTOR;CARBON COMPOSITION;RES 56K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL

Supplier's Site
Carbon Resistor, 56Kohm, 500Mw, 5%; Resistance Ohmite - 78K8864 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 56Kohm, 500Mw, 5%; Resistance Ohmite
78K8864
Carbon Resistor, 56Kohm, 500Mw, 5%; Resistance Ohmite 78K8864
CARBON RESISTOR, 56KOHM, 500mW, 5%; Resistance:56kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 56KOHM, 500mW, 5%; Resistance:56kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 70024702 78K8864
Product Name RESISTOR;CARBON COMPOSITION;RES 56K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL Carbon Resistor, 56Kohm, 500Mw, 5%; Resistance Ohmite
Category / Application General Use
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 56000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details