Ohmite Manufacturing Co. Through Hole Resistors OF562JE

Description
5.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
5.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OF562JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OF562JE-ND
Through Hole Resistors OF562JE-ND
5.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

5.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Carbon Resistor, 5.6Kohm, 500Mw, 5%; Resistance Ohmite - 64K5192 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 5.6Kohm, 500Mw, 5%; Resistance Ohmite
64K5192
Carbon Resistor, 5.6Kohm, 500Mw, 5%; Resistance Ohmite 64K5192
CARBON RESISTOR, 5.6KOHM, 500mW, 5%; Resistance:5.6kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 5.6KOHM, 500mW, 5%; Resistance:5.6kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site
RESISTOR;CARBON COMPOSITION;RES 5.6K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL - 70024431 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;CARBON COMPOSITION;RES 5.6K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL
70024431
RESISTOR;CARBON COMPOSITION;RES 5.6K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL 70024431
RESISTOR;CARBON COMPOSITION;RES 5.6K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL

RESISTOR;CARBON COMPOSITION;RES 5.6K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number OF562JE-ND 64K5192 70024431
Product Name Through Hole Resistors Carbon Resistor, 5.6Kohm, 500Mw, 5%; Resistance Ohmite RESISTOR;CARBON COMPOSITION;RES 5.6K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details